TDK U.S.A. Corporation SMD 10UH 10MA 1.7 OHM Inductor and Choke MLF1608E100MTD25

Description
FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 10MA 1.7 OHM Inductor and Choke - 71-MLF1608E100MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 10MA 1.7 OHM Inductor and Choke
71-MLF1608E100MTD25
SMD 10UH 10MA 1.7 OHM Inductor and Choke 71-MLF1608E100MTD25
FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173916-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173916-1-ND
Fixed Inductors 445-173916-1-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173916-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173916-2-ND
Fixed Inductors 445-173916-2-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173916-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173916-6-ND
Fixed Inductors 445-173916-6-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk - 50AJ4228 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk
50AJ4228
Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk 50AJ4228
MULTILAYER INDUCTOR, 10UH, 0.01A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 10UH, 0.01A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608E100MTD25 445-173916-1-ND 50AJ4228
Product Name SMD 10UH 10MA 1.7 OHM Inductor and Choke Fixed Inductors Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers