TDK U.S.A. Corporation Fixed Inductors MLF1608E100MTD00

Description
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF1608E100MTD00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E100MTD00DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608E100MTD00CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 10UH 10MA 1.7 OHM Inductor and Choke - 71-MLF1608E100MTD00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 10MA 1.7 OHM Inductor and Choke
71-MLF1608E100MTD00
SMD 10UH 10MA 1.7 OHM Inductor and Choke 71-MLF1608E100MTD00
FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100MTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100MTD00 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 10MA 1.7 OHM SMD Product overview: MLF1608E100MTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E100MTD00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk - 50AJ4227 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk
50AJ4227
Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk 50AJ4227
MULTILAYER INDUCTOR, 10UH, 0.01A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 10UH, 0.01A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLF1608E100MTD00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608E100MTD00
Fixed Inductors MLF1608E100MTD00
FIXED IND 10UH 10MA 1.7 OHM SMD

FIXED IND 10UH 10MA 1.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF1608E100MTD00TR-ND 71-MLF1608E100MTD00 50AJ4227 MLF1608E100MTD00
Product Name Fixed Inductors SMD 10UH 10MA 1.7 OHM Inductor and Choke Multilayer Inductor, 10Uh, 0.01A, 0603 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details