TDK U.S.A. Corporation Fixed Inductors MLF1608E100KTD25

Description
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173915-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173915-1-ND
Fixed Inductors 445-173915-1-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173915-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173915-6-ND
Fixed Inductors 445-173915-6-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173915-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173915-2-ND
Fixed Inductors 445-173915-2-ND
10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLF1608E100KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608E100KTD25
Fixed Inductors MLF1608E100KTD25
FIXED IND 10UH 10MA 1.7 OHM SMD

FIXED IND 10UH 10MA 1.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173915-1-ND MLF1608E100KTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details