TDK Corporation Fixed Inductors MLF1608DR82MTA00

Description
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6244-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6244-1-ND
Fixed Inductors 445-6244-1-ND
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6244-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6244-6-ND
Fixed Inductors 445-6244-6-ND
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6244-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6244-2-ND
Fixed Inductors 445-6244-2-ND
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6244-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details