820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
820nH Shielded Multilayer Inductor 70mA 1.4Ohm Max 0603 (1608 Metric)
70mA 820nH ±5% 750mΩ 0603 Inductors (SMD) ROHS
FIXED IND 820NH 70MA 1.4 OHM SMD
INDUCTOR, AEC-Q200, 0.82UH, 130MHZ, 0603 ROHS COMPLIANT: YES
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16976-6-ND | MLF1608DR82JTD25 | MLF1608DR82JTD25 | 69AH1183 |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |