TDK U.S.A. Corporation Fixed Inductors MLF1608DR68MTA00

Description
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6243-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6243-6-ND
Fixed Inductors 445-6243-6-ND
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6243-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6243-2-ND
Fixed Inductors 445-6243-2-ND
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6243-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6243-1-ND
Fixed Inductors 445-6243-1-ND
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 70MA 1.25OHM Inductor and Choke
71-MLF1608DR68MTA00
SMD 70MA 1.25OHM Inductor and Choke 71-MLF1608DR68MTA00
FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68MTA00 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68MTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 680NH 70MA 1.25 OHM - 769-MLF1608DR68MTA00 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 70MA 1.25 OHM
769-MLF1608DR68MTA00
FIXED IND 680NH 70MA 1.25 OHM 769-MLF1608DR68MTA00
FIXED IND 680NH 70MA 1.25 OHM

FIXED IND 680NH 70MA 1.25 OHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6243-6-ND 71-MLF1608DR68MTA00 769-MLF1608DR68MTA00
Product Name Fixed Inductors SMD 70MA 1.25OHM Inductor and Choke FIXED IND 680NH 70MA 1.25 OHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers