TDK U.S.A. Corporation Fixed Inductors MLF1608DR68KTA00

Description
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1013-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1013-1-ND
Fixed Inductors 445-1013-1-ND
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1013-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1013-2-ND
Fixed Inductors 445-1013-2-ND
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1013-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1013-6-ND
Fixed Inductors 445-1013-6-ND
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 70MA 1.25OHM Inductor and Choke - 71-MLF1608DR68KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 70MA 1.25OHM Inductor and Choke
71-MLF1608DR68KTA00
SMD 70MA 1.25OHM Inductor and Choke 71-MLF1608DR68KTA00
FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.68Uh, 70Ma, 10%, 210Mhz; Inductance Tdk - 33P7451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 70Ma, 10%, 210Mhz; Inductance Tdk
33P7451
Inductor, 0.68Uh, 70Ma, 10%, 210Mhz; Inductance Tdk 33P7451
INDUCTOR, 0.68UH, 70MA, 10%, 210MHZ; Inductance:680nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:150MHz; DC Current Rating:70mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 0.68UH, 70MA, 10%, 210MHZ; Inductance:680nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:150MHz; DC Current Rating:70mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLF1608DR68KTA00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR68KTA00
Fixed Inductors MLF1608DR68KTA00
FIXED IND 680NH 70MA 1.25OHM SMD

FIXED IND 680NH 70MA 1.25OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1013-1-ND 71-MLF1608DR68KTA00 33P7451 MLF1608DR68KTA00
Product Name Fixed Inductors SMD 70MA 1.25OHM Inductor and Choke Inductor, 0.68Uh, 70Ma, 10%, 210Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0402DF-141XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details