Win Source Part Number: 1370093-MLF1608DR68J
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 680 nH
Current Rating (Amps): 70 mA
Shielding: Shielded
DC Resistance (DCR): 1.25Ohm Max
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 150MHz
Inductance Frequency - Test: 25 MHz
FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68JTD25 can be used for catalog matching and distributor lookup.
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
FIXED IND 680NH 70MA 1.25OHM SMD
INDUCTOR, AEC-Q200, 0.68UH, 150MHZ, 0603 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370093-MLF1608DR68JTD25 | 71-MLF1608DR68JTD25 | 445-16973-6-ND | MLF1608DR68JTD25 | 69AH1181 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 70MA 1.25OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 0.68Uh, 150Mhz, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |