TDK-Lambda Americas Inc., High Power Division SMD 70MA 1.25OHM Inductor and Choke MLF1608DR68JT000

Description
FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 70MA 1.25OHM Inductor and Choke - 71-MLF1608DR68JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 70MA 1.25OHM Inductor and Choke
71-MLF1608DR68JT000
SMD 70MA 1.25OHM Inductor and Choke 71-MLF1608DR68JT000
FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68JT000 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1608DR68JT000CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608DR68JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608DR68JT000TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 0.68Uh, 150Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1180 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 150Mhz, 0603, Shld Rohs Compliant Tdk
69AH1180
Inductor, 0.68Uh, 150Mhz, 0603, Shld Rohs Compliant Tdk 69AH1180
INDUCTOR, 0.68UH, 150MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, 150MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF1608DR68JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR68JT000
Fixed Inductors MLF1608DR68JT000
FIXED IND 680NH 70MA 1.25OHM SMD

FIXED IND 680NH 70MA 1.25OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR68JT000 445-MLF1608DR68JT000CT-ND 69AH1180 MLF1608DR68JT000
Product Name SMD 70MA 1.25OHM Inductor and Choke Fixed Inductors Inductor, 0.68Uh, 150Mhz, 0603, Shld Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details