TDK U.S.A. Corporation Fixed Inductors MLF1608DR56MTA00

Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1608DR56MTA00-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1608DR56MTA00-ND
Fixed Inductors MLF1608DR56MTA00-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1608DR56MTA00-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data