TDK U.S.A. Corporation Fixed Inductors MLF1608DR56M

Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6242-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6242-6-ND
Fixed Inductors 445-6242-6-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6242-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6242-2-ND
Fixed Inductors 445-6242-2-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6242-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6242-1-ND
Fixed Inductors 445-6242-1-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6242-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers