TDK U.S.A. Corporation Fixed Inductors MLF1608DR56KTA00

Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1012-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1012-1-ND
Fixed Inductors 445-1012-1-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1012-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1012-6-ND
Fixed Inductors 445-1012-6-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1012-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1012-2-ND
Fixed Inductors 445-1012-2-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
100MA 1.05OHM Inductor and Choke - 71-MLF1608DR56KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MA 1.05OHM Inductor and Choke
71-MLF1608DR56KTA00
100MA 1.05OHM Inductor and Choke 71-MLF1608DR56KTA00
FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.56Uh, 100Ma, 10%, 230Mhz; Inductance Tdk - 33P7450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.56Uh, 100Ma, 10%, 230Mhz; Inductance Tdk
33P7450
Inductor, 0.56Uh, 100Ma, 10%, 230Mhz; Inductance Tdk 33P7450
INDUCTOR, 0.56UH, 100MA, 10%, 230MHZ; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 0.56UH, 100MA, 10%, 230MHZ; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLF1608DR56KTA00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR56KTA00
Fixed Inductors MLF1608DR56KTA00
FIXED IND 560NH 100MA 1.05OHM SM

FIXED IND 560NH 100MA 1.05OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1012-1-ND 71-MLF1608DR56KTA00 33P7450 MLF1608DR56KTA00
Product Name Fixed Inductors 100MA 1.05OHM Inductor and Choke Inductor, 0.56Uh, 100Ma, 10%, 230Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data