TDK-Lambda Americas Inc., High Power Division 0.56uH 25MHz 0.1A Inductor and Choke MLF1608DR56K

Description
Inductor General Purpose Shielded Multi-Layer 0.56uH 10% 25MHz 15Q-Factor Ferrite 0.1A 1.05Ohm DCR 0603 T/R Product overview: MLF1608DR56K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 0.56uH 10% 25MHz 15Q-Factor Ferrite 0.1A 1.05Ohm DCR 0603 T/R Product overview: MLF1608DR56K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56uH 25MHz 0.1A Inductor and Choke - 71-MLF1608DR56K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.56uH 25MHz 0.1A Inductor and Choke
71-MLF1608DR56K
0.56uH 25MHz 0.1A Inductor and Choke 71-MLF1608DR56K
Inductor General Purpose Shielded Multi-Layer 0.56uH 10% 25MHz 15Q-Factor Ferrite 0.1A 1.05Ohm DCR 0603 T/R Product overview: MLF1608DR56K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56K can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 0.56uH 10% 25MHz 15Q-Factor Ferrite 0.1A 1.05Ohm DCR 0603 T/R Product overview: MLF1608DR56K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 25MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 25MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF1608DR56K - 1136040-MLF1608DR56K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLF1608DR56K
1136040-MLF1608DR56K
Fixed Inductors - MLF1608DR56K 1136040-MLF1608DR56K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136040-MLF1608DR56K Packaging: Cut Tape Termination: SMD/SMT Current Rating: 100 mA Length: 1.6002 mm Shielding: Shielded Inductance: 560 nH Tolerance: 10 % Test Frequency: 25 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 230 MHz DC Current: 100 mA Height: 787.4 µm Weight: 3.997283 mg Resistance: 550 mΩ Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 1.05 Ω Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 950 µm Lead Free: Lead Free Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Q Factor: 15 Inductance Tolerance: 10 % Max Operating Temperature: 85 °C Case Code (Metric): 1608

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136040-MLF1608DR56K
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 100 mA
Length: 1.6002 mm
Shielding: Shielded
Inductance: 560 nH
Tolerance: 10 %
Test Frequency: 25 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 230 MHz
DC Current: 100 mA
Height: 787.4 µm
Weight: 3.997283 mg
Resistance: 550 mΩ
Number of Pins: 2
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 1.05 Ω
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 950 µm
Lead Free: Lead Free
Max DC Current: 100 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Q Factor: 15
Inductance Tolerance: 10 %
Max Operating Temperature: 85 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR56K 1136040-MLF1608DR56K
Product Name 0.56uH 25MHz 0.1A Inductor and Choke Fixed Inductors - MLF1608DR56K
Mounting Option Surface Mount
Technology General Purpose Standard
Core Material Ferrite Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 15
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details