TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608DR56JTD25

Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16970-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16970-2-ND
Fixed Inductors 445-16970-2-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16970-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16970-6-ND
Fixed Inductors 445-16970-6-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16970-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16970-1-ND
Fixed Inductors 445-16970-1-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
100MA 1.05OHM Inductor and Choke
71-MLF1608DR56JTD25
100MA 1.05OHM Inductor and Choke 71-MLF1608DR56JTD25
FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.56Uh, 170Mhz, 0603 Rohs Compliant Tdk - 69AH1179 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.56Uh, 170Mhz, 0603 Rohs Compliant Tdk
69AH1179
Inductor, Aec-Q200, 0.56Uh, 170Mhz, 0603 Rohs Compliant Tdk 69AH1179
INDUCTOR, AEC-Q200, 0.56UH, 170MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.56UH, 170MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16970-2-ND 71-MLF1608DR56JTD25 69AH1179
Product Name Fixed Inductors 100MA 1.05OHM Inductor and Choke Inductor, Aec-Q200, 0.56Uh, 170Mhz, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers