TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608DR56JT000

Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180207-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180207-2-ND
Fixed Inductors 445-180207-2-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180207-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180207-6-ND
Fixed Inductors 445-180207-6-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180207-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180207-1-ND
Fixed Inductors 445-180207-1-ND
560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 100mA 1.05Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
100MA 1.05OHM Inductor and Choke - 71-MLF1608DR56JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MA 1.05OHM Inductor and Choke
71-MLF1608DR56JT000
100MA 1.05OHM Inductor and Choke 71-MLF1608DR56JT000
FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56JT000 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 100MA 1.05OHM SM Product overview: MLF1608DR56JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR56JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLF1608DR56JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR56JT000
Fixed Inductors MLF1608DR56JT000
FIXED IND 560NH 100MA 1.05OHM SM

FIXED IND 560NH 100MA 1.05OHM SM

Supplier's Site Datasheet
Inductor, Multi Layer, 560Nh, 0.1A, 0603; Inductance Tdk - 05X0427 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 560Nh, 0.1A, 0603; Inductance Tdk
05X0427
Inductor, Multi Layer, 560Nh, 0.1A, 0603; Inductance Tdk 05X0427
INDUCTOR, MULTI LAYER, 560NH, 0.1A, 0603; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Product Width:0.8mmRoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 560NH, 0.1A, 0603; Inductance:560nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:170MHz; DC Current Rating:100mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLF Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site
Inductor Rohs Compliant Tdk - 89R2575 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rohs Compliant Tdk
89R2575
Inductor Rohs Compliant Tdk 89R2575
INDUCTOR ROHS COMPLIANT: YES

INDUCTOR ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1608DR56JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF1608DR56JT000
100mA 560nH ±5% 550mΩ 0603 Inductors (SMD) ROHS

100mA 560nH ±5% 550mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-180207-2-ND 71-MLF1608DR56JT000 MLF1608DR56JT000 05X0427 89R2575 MLF1608DR56JT000
Product Name Fixed Inductors 100MA 1.05OHM Inductor and Choke Fixed Inductors Inductor, Multi Layer, 560Nh, 0.1A, 0603; Inductance Tdk Inductor Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details