TDK U.S.A. Corporation Fixed Inductors MLF1608DR47M

Description
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6241-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6241-2-ND
Fixed Inductors 445-6241-2-ND
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6241-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6241-6-ND
Fixed Inductors 445-6241-6-ND
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6241-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6241-1-ND
Fixed Inductors 445-6241-1-ND
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6241-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers