FIXED IND 470NH 100MA 950MOHM SM Product overview: MLF1608DR47KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR47KTD25 can be used for catalog matching and distributor lookup.
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
470nH Shielded Multilayer Inductor 100mA 950mOhm Max 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608DR47KTD25 | 445-16968-1-ND |
| Product Name | 100MA 950MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 0.4700 microH |