390nH Shielded Multilayer Inductor 100mA 850mOhm Max 0603 (1608 Metric)
390nH Shielded Multilayer Inductor 100mA 850mOhm Max 0603 (1608 Metric)
390nH Shielded Multilayer Inductor 100mA 850mOhm Max 0603 (1608 Metric)
FIXED IND 390NH 100MA 850MOHM SM Product overview: MLF1608DR39MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR39MTA00 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6240-1-ND | 71-MLF1608DR39MTA00 |
| Product Name | Fixed Inductors | 100MA 850MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |