TDK U.S.A. Corporation Fixed Inductors MLF1608DR33MTA00

Description
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6239-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6239-1-ND
Fixed Inductors 445-6239-1-ND
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6239-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6239-6-ND
Fixed Inductors 445-6239-6-ND
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6239-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6239-2-ND
Fixed Inductors 445-6239-2-ND
330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 100mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
100MA 750MOHM Inductor and Choke - 71-MLF1608DR33MTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MA 750MOHM Inductor and Choke
71-MLF1608DR33MTA00
100MA 750MOHM Inductor and Choke 71-MLF1608DR33MTA00
FIXED IND 330NH 100MA 750MOHM SM Product overview: MLF1608DR33MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR33MTA00 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 100MA 750MOHM SM Product overview: MLF1608DR33MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR33MTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6239-1-ND 71-MLF1608DR33MTA00
Product Name Fixed Inductors 100MA 750MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details