Win Source Part Number: 1369972-MLF1608DR27K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 270 nH
Current Rating (Amps): 150 mA
Shielding: Shielded
DC Resistance (DCR): 600mOhm Max
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 260MHz
Inductance Frequency - Test: 25 MHz
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
270nH Shielded Multilayer Inductor 150mA 600mOhm Max 0603 (1608 Metric)
FIXED IND 270NH 150MA 600MOHM SM Product overview: MLF1608DR27KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR27KTD25 can be used for catalog matching and distributor lookup.
FIXED IND 270NH 150MA 600MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369972-MLF1608DR27KTD25 | 445-16959-6-ND | 71-MLF1608DR27KTD25 | MLF1608DR27KTD25 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 150MA 600MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |