TDK U.S.A. Corporation 150MA 550MOHM Inductor and Choke MLF1608DR22KTD25

Description
FIXED IND 220NH 150MA 550MOHM SM Product overview: MLF1608DR22KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR22KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 150MA 550MOHM SM Product overview: MLF1608DR22KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR22KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MA 550MOHM Inductor and Choke
71-MLF1608DR22KTD25
150MA 550MOHM Inductor and Choke 71-MLF1608DR22KTD25
FIXED IND 220NH 150MA 550MOHM SM Product overview: MLF1608DR22KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR22KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 150MA 550MOHM SM Product overview: MLF1608DR22KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR22KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369980-MLF1608DR22KTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369980-MLF1608DR22KTD25
Inductors, Coils, Chokes - Fixed Inductors 1369980-MLF1608DR22KTD25
Win Source Part Number: 1369980-MLF1608DR22K TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 220 nH Current Rating (Amps): 150 mA Shielding: Shielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 290MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1369980-MLF1608DR22KTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 220 nH
Current Rating (Amps): 150 mA
Shielding: Shielded
DC Resistance (DCR): 550mOhm Max
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 290MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
Fixed Inductors - 445-16956-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16956-2-ND
Fixed Inductors 445-16956-2-ND
220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16956-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16956-6-ND
Fixed Inductors 445-16956-6-ND
220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16956-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16956-1-ND
Fixed Inductors 445-16956-1-ND
220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLF1608DR22KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR22KTD25
Fixed Inductors MLF1608DR22KTD25
FIXED IND 220NH 150MA 550MOHM SM

FIXED IND 220NH 150MA 550MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR22KTD25 1369980-MLF1608DR22KTD25 445-16956-2-ND MLF1608DR22KTD25
Product Name 150MA 550MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details