220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)
220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)
220nH Shielded Multilayer Inductor 150mA 550mOhm Max 0603 (1608 Metric)
FIXED IND 220NH 150MA 550MOHM SM Product overview: MLF1608DR22KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR22KTA00 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1007-2-ND | 71-MLF1608DR22KTA00 |
| Product Name | Fixed Inductors | 150MA 550MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |