TDK U.S.A. Corporation 150MA 500MOHM Inductor and Choke MLF1608DR18KTA00

Description
FIXED IND 180NH 150MA 500MOHM SM Product overview: MLF1608DR18KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR18KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 150MA 500MOHM SM Product overview: MLF1608DR18KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR18KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MA 500MOHM Inductor and Choke - 71-MLF1608DR18KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 500MOHM Inductor and Choke
71-MLF1608DR18KTA00
150MA 500MOHM Inductor and Choke 71-MLF1608DR18KTA00
FIXED IND 180NH 150MA 500MOHM SM Product overview: MLF1608DR18KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR18KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 150MA 500MOHM SM Product overview: MLF1608DR18KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR18KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1006-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1006-6-ND
Fixed Inductors 445-1006-6-ND
180nH Shielded Multilayer Inductor 150mA 500mOhm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 150mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1006-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1006-1-ND
Fixed Inductors 445-1006-1-ND
180nH Shielded Multilayer Inductor 150mA 500mOhm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 150mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1006-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1006-2-ND
Fixed Inductors 445-1006-2-ND
180nH Shielded Multilayer Inductor 150mA 500mOhm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 150mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR18KTA00 445-1006-6-ND
Product Name 150MA 500MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details