FIXED IND 180NH 150MA 500MOHM SM Product overview: MLF1608DR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR18JT000 can be used for catalog matching and distributor lookup.
FIXED IND 180NH 150MA 500 MOHM
FIXED IND 180NH 150MA 500 MOHM
180nH Shielded Multilayer Inductor 150mA 500mOhm Max 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608DR18JT000 | 445-MLF1608DR18JT000DKR-ND |
| Product Name | 150MA 500MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 0.1800 microH |