TDK U.S.A. Corporation 200MA 450MOHM Inductor and Choke MLF1608DR15KTA00

Description
FIXED IND 150NH 200MA 450MOHM SM Product overview: MLF1608DR15KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR15KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 200MA 450MOHM SM Product overview: MLF1608DR15KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR15KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 450MOHM Inductor and Choke - 71-MLF1608DR15KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 450MOHM Inductor and Choke
71-MLF1608DR15KTA00
200MA 450MOHM Inductor and Choke 71-MLF1608DR15KTA00
FIXED IND 150NH 200MA 450MOHM SM Product overview: MLF1608DR15KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR15KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 200MA 450MOHM SM Product overview: MLF1608DR15KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR15KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1005-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1005-6-ND
Fixed Inductors 445-1005-6-ND
150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)

150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1005-2-ND
Fixed Inductors 445-1005-2-ND
150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)

150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1005-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1005-1-ND
Fixed Inductors 445-1005-1-ND
150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)

150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR15KTA00 445-1005-6-ND
Product Name 200MA 450MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details