TDK U.S.A. Corporation 200MA 400MOHM Inductor and Choke MLF1608DR12KTD25

Description
FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MA 400MOHM Inductor and Choke
71-MLF1608DR12KTD25
200MA 400MOHM Inductor and Choke 71-MLF1608DR12KTD25
FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTD25 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16947-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16947-2-ND
Fixed Inductors 445-16947-2-ND
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16947-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16947-6-ND
Fixed Inductors 445-16947-6-ND
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16947-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16947-1-ND
Fixed Inductors 445-16947-1-ND
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR12KTD25 445-16947-2-ND
Product Name 200MA 400MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details