TDK U.S.A. Corporation 200MA 400MOHM Inductor and Choke MLF1608DR12KTA00

Description
FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 400MOHM Inductor and Choke - 71-MLF1608DR12KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 400MOHM Inductor and Choke
71-MLF1608DR12KTA00
200MA 400MOHM Inductor and Choke 71-MLF1608DR12KTA00
FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1004-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1004-2-ND
Fixed Inductors 445-1004-2-ND
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1004-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1004-6-ND
Fixed Inductors 445-1004-6-ND
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1004-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1004-1-ND
Fixed Inductors 445-1004-1-ND
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLF1608DR12KTA00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608DR12KTA00
Fixed Inductors MLF1608DR12KTA00
FIXED IND 120NH 200MA 400MOHM SM

FIXED IND 120NH 200MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR12KTA00 445-1004-2-ND MLF1608DR12KTA00
Product Name 200MA 400MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers