FIXED IND 120NH 200MA 400MOHM SM Product overview: MLF1608DR12JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR12JTD25 can be used for catalog matching and distributor lookup.
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)
120nH Shielded Multilayer Inductor 200mA 400mOhm Max 0603 (1608 Metric)
INDUCTOR, AEC-Q200, 0.12UH, 400MHZ, 0603 ROHS COMPLIANT: YES
FIXED IND 120NH 200MA 400MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608DR12JTD25 | 445-16946-2-ND | 69AH1172 | MLF1608DR12JTD25 |
| Product Name | 200MA 400MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 0.12Uh, 400Mhz, 0603 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 0.1200 microH | 0.1200 microH |