TDK U.S.A. Corporation 200MA 350MOHM Inductor and Choke MLF1608DR10MTD25

Description
FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10MTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 350MOHM Inductor and Choke - 71-MLF1608DR10MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 350MOHM Inductor and Choke
71-MLF1608DR10MTD25
200MA 350MOHM Inductor and Choke 71-MLF1608DR10MTD25
FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16945-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16945-6-ND
Fixed Inductors 445-16945-6-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16945-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16945-2-ND
Fixed Inductors 445-16945-2-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16945-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16945-1-ND
Fixed Inductors 445-16945-1-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF1608DR10MTD25 445-16945-6-ND
Product Name 200MA 350MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-271 0402FL-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details