FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10KTD25 can be used for catalog matching and distributor lookup.
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
FIXED IND 100NH 200MA 350 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608DR10KTD25 | 445-16944-2-ND | 769-MLF1608DR10KTD25 |
| Product Name | 200MA 350MOHM Inductor and Choke | Fixed Inductors | FIXED IND 100NH 200MA 350 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 0.1000 microH | 0.1000 microH |