TDK U.S.A. Corporation Fixed Inductors MLF1608DR10KTA00

Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1003-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1003-6-ND
Fixed Inductors 445-1003-6-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1003-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1003-1-ND
Fixed Inductors 445-1003-1-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1003-2-ND
Fixed Inductors 445-1003-2-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
200MA 350MOHM Inductor and Choke
71-MLF1608DR10KTA00
200MA 350MOHM Inductor and Choke 71-MLF1608DR10KTA00
FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk - 50AJ4222 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk
50AJ4222
Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk 50AJ4222
MULTILAYER INDUCTOR, 0.1UH, 0.2A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.1UH, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1003-6-ND 71-MLF1608DR10KTA00 50AJ4222
Product Name Fixed Inductors 200MA 350MOHM Inductor and Choke Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3631C180MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details