FIXED IND 100NH 200MA 350MOHM SM Product overview: MLF1608DR10JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR10JT000 can be used for catalog matching and distributor lookup.
FIXED IND 100NH 200MA 350 MOHM
FIXED IND 100NH 200MA 350 MOHM
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
FIXED IND 100NH 200MA 350MOHM SM
MULTILAYER INDUCTOR, 0.1UH, 0.2A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608DR10JT000 | 445-MLF1608DR10JT000CT-ND | MLF1608DR10JT000 | 50AJ4221 |
| Product Name | 200MA 350MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Multilayer Inductor, 0.1Uh, 0.2A, 0603 Rohs Compliant Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 0.1000 microH | 0.1000 microH |