TDK U.S.A. Corporation Fixed Inductors MLF1608D82NMTA00

Description
82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1002-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1002-1-ND
Fixed Inductors 445-1002-1-ND
82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1002-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1002-6-ND
Fixed Inductors 445-1002-6-ND
82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1002-2-ND
Fixed Inductors 445-1002-2-ND
82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

82nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608D82NMTA00
1077725-MLF1608D82NMTA00
Fixed Inductors - MLF1608D82NMTA00 1077725-MLF1608D82NMTA00
Manufacturer: TDK Corporation Win Source Part Number: 1077725-MLF1608D82NM TA00 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 82nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 500MHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077725-MLF1608D82NMTA00
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 82nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 50MHz
Frequency - Self Resonant: 500MHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 200MA 300MOHM Inductor and Choke - 71-MLF1608D82NMTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 300MOHM Inductor and Choke
71-MLF1608D82NMTA00
SMD 200MA 300MOHM Inductor and Choke 71-MLF1608D82NMTA00
FIXED IND 82NH 200MA 300MOHM SMD Product overview: MLF1608D82NMTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608D82NMTA00 can be used for catalog matching and distributor lookup.

FIXED IND 82NH 200MA 300MOHM SMD Product overview: MLF1608D82NMTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608D82NMTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1002-1-ND 1077725-MLF1608D82NMTA00 71-MLF1608D82NMTA00
Product Name Fixed Inductors Fixed Inductors - MLF1608D82NMTA00 SMD 200MA 300MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers