TDK U.S.A. Corporation Fixed Inductors MLF1608D68NMTA00

Description
68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1001-2-ND
Fixed Inductors 445-1001-2-ND
68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1001-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1001-1-ND
Fixed Inductors 445-1001-1-ND
68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1001-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1001-6-ND
Fixed Inductors 445-1001-6-ND
68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

68nH Shielded Multilayer Inductor 200mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608D68NMTA00
1077724-MLF1608D68NMTA00
Fixed Inductors - MLF1608D68NMTA00 1077724-MLF1608D68NMTA00
Manufacturer: TDK Corporation Win Source Part Number: 1077724-MLF1608D68NM TA00 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 68nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 550MHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077724-MLF1608D68NMTA00
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 68nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 50MHz
Frequency - Self Resonant: 550MHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 200MA 300MOHM Inductor and Choke - 71-MLF1608D68NMTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 300MOHM Inductor and Choke
71-MLF1608D68NMTA00
SMD 200MA 300MOHM Inductor and Choke 71-MLF1608D68NMTA00
FIXED IND 68NH 200MA 300MOHM SMD Product overview: MLF1608D68NMTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608D68NMTA00 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 200MA 300MOHM SMD Product overview: MLF1608D68NMTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608D68NMTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 0.068Uh, 0.2A, 0603 Rohs Compliant Tdk - 50AJ4226 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.068Uh, 0.2A, 0603 Rohs Compliant Tdk
50AJ4226
Multilayer Inductor, 0.068Uh, 0.2A, 0603 Rohs Compliant Tdk 50AJ4226
MULTILAYER INDUCTOR, 0.068UH, 0.2A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.068UH, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1001-2-ND 1077724-MLF1608D68NMTA00 71-MLF1608D68NMTA00 50AJ4226
Product Name Fixed Inductors Fixed Inductors - MLF1608D68NMTA00 SMD 200MA 300MOHM Inductor and Choke Multilayer Inductor, 0.068Uh, 0.2A, 0603 Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details