FIXED IND 47NH 200MA 200MOHM SMD Product overview: MLF1608D47NMTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608D47NMTA00 can be used for catalog matching and distributor lookup.
47nH Shielded Multilayer Inductor 200mA 200mOhm Max 0603 (1608 Metric)
47nH Shielded Multilayer Inductor 200mA 200mOhm Max 0603 (1608 Metric)
47nH Shielded Multilayer Inductor 200mA 200mOhm Max 0603 (1608 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1077723-MLF1608D47NM
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 47nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 50MHz
Frequency - Self Resonant: 600MHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
INDUCTOR, 0.047UH, 600MHZ, 0603, SHLD ROHS COMPLIANT: YES
FIXED IND 47NH 200MA 200MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608D47NMTA00 | 445-1000-6-ND | 1077723-MLF1608D47NMTA00 | 69AH1184 | MLF1608D47NMTA00 |
| Product Name | SMD 200MA 200MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - MLF1608D47NMTA00 | Inductor, 0.047Uh, 600Mhz, 0603, Shld Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 0.0470 microH | 0.0470 microH | 0.0470 microH |