TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608C330KTD00

Description
33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1031-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1031-2-ND
Fixed Inductors 445-1031-2-ND
33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)

33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1031-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1031-1-ND
Fixed Inductors 445-1031-1-ND
33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)

33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1031-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1031-6-ND
Fixed Inductors 445-1031-6-ND
33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)

33µH Shielded Multilayer Inductor 2mA 2.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 33UH 2MA 2.2 OHM Inductor and Choke - 71-MLF1608C330KTD00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2MA 2.2 OHM Inductor and Choke
71-MLF1608C330KTD00
SMD 33UH 2MA 2.2 OHM Inductor and Choke 71-MLF1608C330KTD00
FIXED IND 33UH 2MA 2.2 OHM SMD Product overview: MLF1608C330KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C330KTD00 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2MA 2.2 OHM SMD Product overview: MLF1608C330KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C330KTD00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608C330KTD00
747482-MLF1608C330KTD00
Fixed Inductors - MLF1608C330KTD00 747482-MLF1608C330KTD00
Manufacturer: TDK Corporation Win Source Part Number: 747482-MLF1608C330KT D00 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747482-MLF1608C330KTD00
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now
Fixed Inductors - MLF1608C330KTD00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608C330KTD00
Fixed Inductors MLF1608C330KTD00
FIXED IND 33UH 2MA 2.2 OHM SMD

FIXED IND 33UH 2MA 2.2 OHM SMD

Supplier's Site Datasheet
Inductor, 33Uh, 10Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1171 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 10Mhz, 0603, Shld Rohs Compliant Tdk
69AH1171
Inductor, 33Uh, 10Mhz, 0603, Shld Rohs Compliant Tdk 69AH1171
INDUCTOR, 33UH, 10MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 33UH, 10MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1031-2-ND 71-MLF1608C330KTD00 747482-MLF1608C330KTD00 MLF1608C330KTD00 69AH1171
Product Name Fixed Inductors SMD 33UH 2MA 2.2 OHM Inductor and Choke Fixed Inductors - MLF1608C330KTD00 Fixed Inductors Inductor, 33Uh, 10Mhz, 0603, Shld Rohs Compliant Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details