TDK U.S.A. Corporation Fixed Inductors MLF1608C270MTD25

Description
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173911-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173911-2-ND
Fixed Inductors 445-173911-2-ND
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173911-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers