TDK U.S.A. Corporation Fixed Inductors MLF1608C270KTD00

Description
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1030-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1030-6-ND
Fixed Inductors 445-1030-6-ND
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1030-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1030-1-ND
Fixed Inductors 445-1030-1-ND
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1030-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1030-2-ND
Fixed Inductors 445-1030-2-ND
27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

27µH Shielded Multilayer Inductor 2mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 27UH 2MA 1.8 OHM Inductor and Choke - 71-MLF1608C270KTD00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 2MA 1.8 OHM Inductor and Choke
71-MLF1608C270KTD00
SMD 27UH 2MA 1.8 OHM Inductor and Choke 71-MLF1608C270KTD00
FIXED IND 27UH 2MA 1.8 OHM SMD Product overview: MLF1608C270KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C270KTD00 can be used for catalog matching and distributor lookup.

FIXED IND 27UH 2MA 1.8 OHM SMD Product overview: MLF1608C270KTD00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C270KTD00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608C270KTD00
1077722-MLF1608C270KTD00
Fixed Inductors - MLF1608C270KTD00 1077722-MLF1608C270KTD00
Manufacturer: TDK Corporation Win Source Part Number: 1077722-MLF1608C270K TD00 Packaging: Reel - TR Type: Multilayer Current Rating: 2mA Inductance: 27μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077722-MLF1608C270KTD00
Packaging: Reel - TR
Type: Multilayer
Current Rating: 2mA
Inductance: 27μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 15MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1030-6-ND 71-MLF1608C270KTD00 1077722-MLF1608C270KTD00
Product Name Fixed Inductors SMD 27UH 2MA 1.8 OHM Inductor and Choke Fixed Inductors - MLF1608C270KTD00
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 3-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details