TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLF1608C220KTA00

Description
Win Source Part Number: 960356-MLF1608C220KT A00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 18MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): AIML-0603-220K-T; CV201210-220K; MLF2012C220KT000; AIML-1206-220K-T; AIML-0805-220K-T; MLF2012C220KMLF1608C 220KTA00.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1029-2,445-1029- 1,445-1029-6,MLF1608 C220K
Request a Quote Datasheet
Description
Win Source Part Number: 960356-MLF1608C220KT A00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 18MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): AIML-0603-220K-T; CV201210-220K; MLF2012C220KT000; AIML-1206-220K-T; AIML-0805-220K-T; MLF2012C220KMLF1608C 220KTA00.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1029-2,445-1029- 1,445-1029-6,MLF1608 C220K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960356-MLF1608C220KTA00
Inductors, Coils, Chokes - Fixed Inductors 960356-MLF1608C220KTA00
Win Source Part Number: 960356-MLF1608C220KT A00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLF Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 18MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): AIML-0603-220K-T; CV201210-220K; MLF2012C220KT000; AIML-1206-220K-T; AIML-0805-220K-T; MLF2012C220KMLF1608C 220KTA00.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1029-2,445-1029- 1,445-1029-6,MLF1608 C220K

Win Source Part Number: 960356-MLF1608C220KTA00
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLF
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 18MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.7Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): AIML-0603-220K-T; CV201210-220K; MLF2012C220KT000; AIML-1206-220K-T; AIML-0805-220K-T; MLF2012C220KMLF1608C220KTA00.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-1029-2,445-1029-1,445-1029-6,MLF1608C220K

Buy Now
Fixed Inductors - 445-1029-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1029-2-ND
Fixed Inductors 445-1029-2-ND
22µH Shielded Multilayer Inductor 2mA 1.7Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 2mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1029-1-ND
Fixed Inductors 445-1029-1-ND
22µH Shielded Multilayer Inductor 2mA 1.7Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 2mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1029-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1029-6-ND
Fixed Inductors 445-1029-6-ND
22µH Shielded Multilayer Inductor 2mA 1.7Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 2mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 22UH 2MA 1.7 OHM Inductor and Choke - 71-MLF1608C220KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2MA 1.7 OHM Inductor and Choke
71-MLF1608C220KTA00
SMD 22UH 2MA 1.7 OHM Inductor and Choke 71-MLF1608C220KTA00
FIXED IND 22UH 2MA 1.7 OHM SMD Product overview: MLF1608C220KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C220KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2MA 1.7 OHM SMD Product overview: MLF1608C220KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C220KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1608C220KTA00
Inductors/Coils/Transformers >> Inductors (SMD) MLF1608C220KTA00
2mA 22uH ±10% 900mΩ 0603 Inductors (SMD) ROHS

2mA 22uH ±10% 900mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Chip Inductor,.22 Uh, 2Ma, 10%, 38Mhz; Product Range Tdk - 33P7445 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor,.22 Uh, 2Ma, 10%, 38Mhz; Product Range Tdk
33P7445
Chip Inductor,.22 Uh, 2Ma, 10%, 38Mhz; Product Range Tdk 33P7445
CHIP INDUCTOR,.22 uH, 2mA, 10%, 38MHZ; Product Range:TDK - MLF1608 Series Multilayer Magnetic Shielded Inductors; Inductance:22µH; Inductance Tolerance:± 10%; DC Resistance Max:1.7ohm; Q Factor:40; DC Current Rating:2mA RoHS Compliant: Yes

CHIP INDUCTOR,.22 uH, 2mA, 10%, 38MHZ; Product Range:TDK - MLF1608 Series Multilayer Magnetic Shielded Inductors; Inductance:22µH; Inductance Tolerance:± 10%; DC Resistance Max:1.7ohm; Q Factor:40; DC Current Rating:2mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLF1608C220KTA00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608C220KTA00
Fixed Inductors MLF1608C220KTA00
FIXED IND 22UH 2MA 1.7 OHM SMD

FIXED IND 22UH 2MA 1.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 960356-MLF1608C220KTA00 445-1029-2-ND 71-MLF1608C220KTA00 MLF1608C220KTA00 33P7445 MLF1608C220KTA00
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 22UH 2MA 1.7 OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Chip Inductor,.22 Uh, 2Ma, 10%, 38Mhz; Product Range Tdk Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers