INDUCTOR, MULTI LAYER, 22UH, 2MA, 0603, FULL REEL; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency Min:18MHz; DC Current Rating:2mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLF Series RoHS Compliant: Yes
INDUCTOR, MULTI LAYER, 22UH, 2MA, 0603; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency Min:18MHz; DC Current Rating:2mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Integrated Circuits (ICs) - Inductors (SMD)
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 17T6136 | 05X0426 | MLF1608C220K |
| Product Name | Inductor, Multi Layer, 22Uh, 2Ma, 0603, Full Reel; Inductance Tdk | Inductor, Multi Layer, 22Uh, 2Ma, 0603; Inductance Tdk | Integrated Circuits (ICs) - Inductors (SMD) |
| Inductance Range | 22 microH | 22 microH | 22 microH |
| DCR | 1.7 ohms | 1.7 ohms | 0.9000 ohms |
| Rated DC Current | 2 milliamps | 2 milliamps | 2 milliamps |
| Standards and Certifications | RoHS |