TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608C180KTA00

Description
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1028-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1028-6-ND
Fixed Inductors 445-1028-6-ND
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1028-2-ND
Fixed Inductors 445-1028-2-ND
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1028-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1028-1-ND
Fixed Inductors 445-1028-1-ND
18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 2mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608C180KTA00
1224240-MLF1608C180KTA00
Fixed Inductors - MLF1608C180KTA00 1224240-MLF1608C180KTA00
Manufacturer: TDK Corporation Win Source Part Number: 1224240-MLF1608C180K TA00 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 18μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 20 at 1MHz Current Rating (Amps): 2mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1224240-MLF1608C180KTA00
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 18μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.6Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 20 at 1MHz
Current Rating (Amps): 2mA
Inductance Frequency - Test: 1MHz

Buy Now
SMD 18UH 2MA 1.6 OHM Inductor and Choke - 71-MLF1608C180KTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 2MA 1.6 OHM Inductor and Choke
71-MLF1608C180KTA00
SMD 18UH 2MA 1.6 OHM Inductor and Choke 71-MLF1608C180KTA00
FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180KTA00 can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2MA 1.6 OHM SMD Product overview: MLF1608C180KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C180KTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1608C180KTA00
Inductors/Coils/Transformers >> Inductors (SMD) MLF1608C180KTA00
2mA 18uH ±10% 850mΩ 0603 Inductors (SMD) ROHS

2mA 18uH ±10% 850mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 18Uh, 20Mhz, 0603, Shld Rohs Compliant Tdk - 69AH1170 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 20Mhz, 0603, Shld Rohs Compliant Tdk
69AH1170
Inductor, 18Uh, 20Mhz, 0603, Shld Rohs Compliant Tdk 69AH1170
INDUCTOR, 18UH, 20MHZ, 0603, SHLD ROHS COMPLIANT: YES

INDUCTOR, 18UH, 20MHZ, 0603, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLF1608C180KTA00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608C180KTA00
Fixed Inductors MLF1608C180KTA00
FIXED IND 18UH 2MA 1.6 OHM SMD

FIXED IND 18UH 2MA 1.6 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1028-6-ND 1224240-MLF1608C180KTA00 71-MLF1608C180KTA00 MLF1608C180KTA00 69AH1170 MLF1608C180KTA00
Product Name Fixed Inductors Fixed Inductors - MLF1608C180KTA00 SMD 18UH 2MA 1.6 OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 18Uh, 20Mhz, 0603, Shld Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data