TDK U.S.A. Corporation Fixed Inductors MLF1608C150MTA00

Description
15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6228-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6228-2-ND
Fixed Inductors 445-6228-2-ND
15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6228-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6228-6-ND
Fixed Inductors 445-6228-6-ND
15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6228-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6228-1-ND
Fixed Inductors 445-6228-1-ND
15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 15UH 2MA 1.5 OHM Inductor and Choke - 71-MLF1608C150MTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2MA 1.5 OHM Inductor and Choke
71-MLF1608C150MTA00
SMD 15UH 2MA 1.5 OHM Inductor and Choke 71-MLF1608C150MTA00
FIXED IND 15UH 2MA 1.5 OHM SMD Product overview: MLF1608C150MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C150MTA00 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2MA 1.5 OHM SMD Product overview: MLF1608C150MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C150MTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6228-2-ND 71-MLF1608C150MTA00
Product Name Fixed Inductors SMD 15UH 2MA 1.5 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers