15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)
15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)
15µH Shielded Multilayer Inductor 2mA 1.5Ohm Max 0603 (1608 Metric)
FIXED IND 15UH 2MA 1.5 OHM SMD Product overview: MLF1608C150KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608C150KTD25 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-173904-6-ND | 71-MLF1608C150KTD25 |
| Product Name | Fixed Inductors | SMD 15UH 2MA 1.5 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |