TDK U.S.A. Corporation Fixed Inductors MLF1608A4R7MTA00

Description
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6227-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6227-2-ND
Fixed Inductors 445-6227-2-ND
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6227-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6227-1-ND
Fixed Inductors 445-6227-1-ND
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6227-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6227-6-ND
Fixed Inductors 445-6227-6-ND
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 4.7UH 30MA 1.6 OHM Inductor and Choke - 71-MLF1608A4R7MTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 30MA 1.6 OHM Inductor and Choke
71-MLF1608A4R7MTA00
SMD 4.7UH 30MA 1.6 OHM Inductor and Choke 71-MLF1608A4R7MTA00
FIXED IND 4.7UH 30MA 1.6 OHM SMD Product overview: MLF1608A4R7MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A4R7MTA00 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 30MA 1.6 OHM SMD Product overview: MLF1608A4R7MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A4R7MTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6227-2-ND 71-MLF1608A4R7MTA00
Product Name Fixed Inductors SMD 4.7UH 30MA 1.6 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers