4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)
FIXED IND 4.7UH 30MA 1.6 OHM SMD Product overview: MLF1608A4R7KTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A4R7KTA00 can be used for catalog matching and distributor lookup.
INDUCTOR, 4.7UH, 55MHZ, 0603, SHLD ROHS COMPLIANT: YES
FIXED IND 4.7UH 30MA 1.6 OHM SMD
30mA 4.7uH ±10% 750mΩ 0603 Inductors (SMD) ROHS
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-1021-2-ND | 7754697 | 71-MLF1608A4R7KTA00 | 69AH1168 | MLF1608A4R7KTA00 | MLF1608A4R7KTA00 |
| Product Name | Fixed Inductors | Surface Mount Inductors | SMD 4.7UH 30MA 1.6 OHM Inductor and Choke | Inductor, 4.7Uh, 55Mhz, 0603, Shld Rohs Compliant Tdk | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |