TDK U.S.A. Corporation Fixed Inductors - MLF1608A4R7JT000 MLF1608A4R7JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077721-MLF1608A4R7J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 4.7μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 55MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077721-MLF1608A4R7J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 4.7μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 55MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF1608A4R7JT000
1077721-MLF1608A4R7JT000
Fixed Inductors - MLF1608A4R7JT000 1077721-MLF1608A4R7JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077721-MLF1608A4R7J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 4.7μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 55MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077721-MLF1608A4R7JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 30mA
Inductance: 4.7μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 55MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.6 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 4.7UH 30MA 1.6 OHM Inductor and Choke - 71-MLF1608A4R7JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 30MA 1.6 OHM Inductor and Choke
71-MLF1608A4R7JT000
SMD 4.7UH 30MA 1.6 OHM Inductor and Choke 71-MLF1608A4R7JT000
FIXED IND 4.7UH 30MA 1.6 OHM SMD Product overview: MLF1608A4R7JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A4R7JT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 30MA 1.6 OHM SMD Product overview: MLF1608A4R7JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A4R7JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1608A4R7JT000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A4R7JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A4R7JT000CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLF1608A4R7JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1608A4R7JT000
Fixed Inductors MLF1608A4R7JT000
FIXED IND 4.7UH 30MA 1.6 OHM SMD

FIXED IND 4.7UH 30MA 1.6 OHM SMD

Supplier's Site Datasheet
Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk - 50AJ4217 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk
50AJ4217
Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk 50AJ4217
MULTILAYER INDUCTOR, 4.7UH, 0.03A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 4.7UH, 0.03A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF1608A4R7JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF1608A4R7JT000
30mA 4.7uH ±5% 750mΩ 0603 Inductors (SMD) ROHS

30mA 4.7uH ±5% 750mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1077721-MLF1608A4R7JT000 71-MLF1608A4R7JT000 445-MLF1608A4R7JT000TR-ND MLF1608A4R7JT000 50AJ4217 MLF1608A4R7JT000
Product Name Fixed Inductors - MLF1608A4R7JT000 SMD 4.7UH 30MA 1.6 OHM Inductor and Choke Fixed Inductors Fixed Inductors Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details