TDK U.S.A. Corporation Fixed Inductors MLF1608A3R9MTA00

Description
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLF1608A3R9MTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A3R9MTA00CT-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF1608A3R9MTA00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF1608A3R9MTA00
1077720-MLF1608A3R9MTA00
Fixed Inductors - MLF1608A3R9MTA00 1077720-MLF1608A3R9MTA00
Manufacturer: TDK Corporation Win Source Part Number: 1077720-MLF1608A3R9M TA00 Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 3.9μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 60MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.45 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077720-MLF1608A3R9MTA00
Packaging: Reel - TR
Type: Multilayer
Current Rating: 30mA
Inductance: 3.9μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 60MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.45 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 3.9UH 30MA 1.45OHM Inductor and Choke - 71-MLF1608A3R9MTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 30MA 1.45OHM Inductor and Choke
71-MLF1608A3R9MTA00
SMD 3.9UH 30MA 1.45OHM Inductor and Choke 71-MLF1608A3R9MTA00
FIXED IND 3.9UH 30MA 1.45OHM SMD Product overview: MLF1608A3R9MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R9MTA00 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 30MA 1.45OHM SMD Product overview: MLF1608A3R9MTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R9MTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLF1608A3R9MTA00DKR-ND 1077720-MLF1608A3R9MTA00 71-MLF1608A3R9MTA00
Product Name Fixed Inductors Fixed Inductors - MLF1608A3R9MTA00 SMD 3.9UH 30MA 1.45OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers