TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608A3R9JTD25

Description
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16934-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16934-6-ND
Fixed Inductors 445-16934-6-ND
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16934-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16934-1-ND
Fixed Inductors 445-16934-1-ND
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16934-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16934-2-ND
Fixed Inductors 445-16934-2-ND
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3.9UH 30MA 1.45OHM Inductor and Choke
71-MLF1608A3R9JTD25
SMD 3.9UH 30MA 1.45OHM Inductor and Choke 71-MLF1608A3R9JTD25
FIXED IND 3.9UH 30MA 1.45OHM SMD Product overview: MLF1608A3R9JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R9JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 30MA 1.45OHM SMD Product overview: MLF1608A3R9JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R9JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 3.9Uh, 60Mhz, 0603 Rohs Compliant Tdk - 69AH1165 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.9Uh, 60Mhz, 0603 Rohs Compliant Tdk
69AH1165
Inductor, Aec-Q200, 3.9Uh, 60Mhz, 0603 Rohs Compliant Tdk 69AH1165
INDUCTOR, AEC-Q200, 3.9UH, 60MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.9UH, 60MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16934-6-ND 71-MLF1608A3R9JTD25 69AH1165
Product Name Fixed Inductors SMD 3.9UH 30MA 1.45OHM Inductor and Choke Inductor, Aec-Q200, 3.9Uh, 60Mhz, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details