TDK U.S.A. Corporation Fixed Inductors MLF1608A3R3MTA00

Description
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6225-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6225-1-ND
Fixed Inductors 445-6225-1-ND
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6225-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6225-6-ND
Fixed Inductors 445-6225-6-ND
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6225-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6225-2-ND
Fixed Inductors 445-6225-2-ND
3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6225-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details