TDK-Lambda Americas Inc., High Power Division Inductance Tdk MLF1608A2R7KTA00.

Description
Inductance:2.7µH; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
Inductance:2.7µH; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 27AC9056 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
27AC9056
Inductance Tdk 27AC9056
Inductance:2.7µH; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Inductance:2.7µH; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC9056
Product Name Inductance Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details